M28748/4-G00F2A详情
Amphenol M28748/4-G00F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Min. permitted bending radius, stationary application/permanent installation
79.8
Low smoke (according to EN 61034-2)
无
Screen over stranding
Foil + braiding
Nominal cross section conductor
2
Core identification
Colour
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
13.3
Permitted cable outer temperature during assembling/handling
-25 - 105
Colour outer sheath
Grey
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 105
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
M28748/4-G00F2A拓展信息








哦! 它是空的。