M28748/7-A10L1A详情
Amphenol M28748/7-A10L1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Din-rail
RoHS
有
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Positronic
Brand
Amphenol Positronic
系列
20
类型
Mechanical
子类别
MIL-Spec / MIL-Type
电源电压
24Vdc
注意
-
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M28748/7-A10L1A拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。