Amphenol M28840/13ABS
- 收藏
- 对比
M28840/13ABS
143-M28840/13ABS
套管 - 音频连接器
--
大陆
立即发货

Protective Cover, Rcpt, Sz 11, Alum; Accessory Type:Protective Cover; For Use With:Amphenol Mil-Dtl-28840 Series Size 11 Mil Spec Circular Receptacle Connectors; Connector Body Material:Aluminum Alloy Body Rohs Compliant: Yes /Amphenol Pcd M28840/13ABS
1最小包装量--
M28840/13ABS详情
Amphenol M28840/13ABS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Connector Backshells - Size 11
MIL Type
MIL-DTL-28840
类型
Protective Receptacle Cover
产品
防尘盖
M28840/13ABS拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。