Amphenol M28840/15HAW
- 收藏
- 对比
M28840/15HAW
143-M28840/15HAW
套管 - 音频连接器
--
大陆
立即发货

Protective Cover, Plug, Sz 29, Alum; Accessory Type:Protective Cover; For Use With:Amphenol Mil-Dtl-28840 Series Size 29 Mil Spec Circular Plug Connectors; Connector Body Material:Aluminum Alloy Body Rohs Compliant: No /Amphenol Pcd M28840/15HAW
1最小包装量--
M28840/15HAW详情
Amphenol M28840/15HAW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-28840
For Use With
Connector Backshells - Size 29
类型
Protective Plug Cover
产品
防尘盖
M28840/15HAW拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。