Amphenol M28840/1ES
- 收藏
- 对比
M28840/1ES
143-M28840/1ES
套管 - 音频连接器
--
大陆
立即发货

Backshell, Straight, Size 19, Alum; For Use With:Amphenol M28840 Series Ship Board Circular Connectors; Connector Shell Size:19; Product Range:M28840 Series; Cable Diameter Max:0.626; Strain Relief Material:Aluminum Rohs Compliant: Yes /Amphenol Pcd M28840/1ES
1最小包装量--
M28840/1ES详情
Amphenol M28840/1ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-28840
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
锌 镍
产品
应力消除后壳
M28840/1ES拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。