Amphenol M28840/24CA
- 收藏
- 对比
M28840/24CA
143-M28840/24CA
套管 - 音频连接器
--
大陆
立即发货

Mounting Gasket, Rubber, Size 15; Product Range:M28840 Series; For Use With:Amphenol M28840 Series Ship Board Circular Connectors; Cable Diameter Max:1.078; Seal Material:Fvmq (Fluorosilicone Rubber) Rohs Compliant: Yes /Amphenol Pcd M28840/24CA
1最小包装量--
M28840/24CA详情
Amphenol M28840/24CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Connector Backshells - Size 15
MIL Type
MIL-DTL-28840
类型
Fluorinated Silicone Gaskets
产品
Mounting Gaskets
M28840/24CA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。