Amphenol M28840/24HB
- 收藏
- 对比
M28840/24HB
143-M28840/24HB
套管 - 音频连接器
--
大陆
立即发货

Mounting Gasket, Emi, Size 29; Product Range:M28840 Series; For Use With:Amphenol M28840 Series Ship Board Circular Connectors; Cable Diameter Max:1.891; Seal Material:- Rohs Compliant: Yes /Amphenol Pcd M28840/24HB
1最小包装量--
添加到询价列表
M28840/24HB详情
Amphenol M28840/24HB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-28840
For Use With
Connector Backshells - Size 29
类型
EMI垫片
产品
Mounting Gaskets
0个相似型号
M28840/24HB拓展信息
10-101960-141
Amphenol
40422
Amphenol
C10-665215-001
Amphenol
ACPS-KNBULK
Amphenol
MS3456LS14S-7P
Amphenol
97-67-22-10(689)
Amphenol Industrial
10-407584-025
Amphenol
ACJC10AHLBULK
Amphenol
M85049/10-99N
Amphenol
M85049/114-12TW04-6D
Amphenol







哦! 它是空的。