M39030/5-05S详情
Amphenol M39030/5-05S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M39030/5-05S
Part Life Cycle Code
Transferred
Ihs Manufacturer
MIDWEST MICROWAVE
Operating Frequency (Max)
18000 MHz
Brand
Amphenol / SV Microwave
附加功能
TNC-M
子类别
射频互连器件
结构
COAXIAL
Reach合规守则
unknown
产品类别
射频终端
射频/微波器件类型
RF/MICROWAVE TERMINATION
输入功率-最大(CW)
33.01 dBm
产品类别
射频终端
M39030/5-05S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。