M55116/3-3详情
Amphenol M55116/3-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
触点镀层
Gold
Voltage, Rating
60 V
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
-
Contact Materials
Brass
Part # Aliases
AP-145/3-3
Manufacturer
Amphenol
Brand
Amphenol Nexus Technologies
RoHS
Details
Manufacturer Part Number
M55116/3-3
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
2.04
Manufacturer Series
M55116/3
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
圆形 DIN 连接器
产品类别
圆形 DIN 连接器
M55116/3-3拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。