M55116/3-5详情
Amphenol M55116/3-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage, Rating
60 V
Unit Weight
1.764580 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
-
Contact Materials
Brass
Part # Aliases
AP-145/3-5
Manufacturer
Amphenol
Brand
Amphenol Nexus Technologies
RoHS
Details
子类别
Circular Connectors
产品类别
圆形 DIN 连接器
产品类别
圆形 DIN 连接器
M55116/3-5拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。