M55302/169C252详情
Amphenol M55302/169C252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
电缆安装
操作温度
-65 to 125 °C
性别
Receptacle
螺距
2.5400 mm
产品长度
96.39 mm
M55302/169C252拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。