M83513/02-CN详情
Amphenol M83513/02-CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
Manufacturer Part Number
G4HFWF-S7VMC
Manufacturer
Edwards Signaling
RoHS
Non-Compliant
Body Orientation
Straight
Part # Aliases
100RN21S-B
Brand
Amphenol Canada
系列
M83513
性别
Female
子类别
MIL-Spec / MIL-Type
螺距
1.27mm
接头数量
21
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M83513/02-CN拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。