M83513/09-F01详情
Amphenol M83513/09-F01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
37
Mounting Styles
Panel
Insulation Materials
Polyphenylene Sulfide (PPS)
类型
Micro-D Connectors
定位的数量
37 Position
行数
3 Row
性别
Female
额定电流
3 A
产品
Connectors
安装角
Straight
M83513/09-F01拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。