M85049/112S16TN06-6D详情
Amphenol M85049/112S16TN06-6D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
外壳材料
铝合金
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049112S16TN066D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Manufacturer Part Number
M85049/112S16TN06-6D
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/112S16TN06-6D拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。