M85049/126-09A详情
Amphenol M85049/126-09A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
材料
Acrylonitrile Butadiene Styrene (ABS)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
153RI9V,AL
Manufacturer
SERPAC
Brand
SERPAC
NEMA Rating
4X, 12, 13
RoHS
Details
Manufacturer Part Number
M85049/126-09A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M85049/126
系列
S
类型
Plastic
颜色
Almond
子类别
Enclosures, Racks and Boxes
连接器支持类型
连接器附件
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
知识产权评级
IP67
达到SVHC
compliant
可燃性等级
UL 94 HB
M85049/126-09A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。