M85049/15-13W详情
Amphenol M85049/15-13W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
13
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850491513W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
Manufacturer Part Number
M85049/15-13W
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
M85049/15
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/15-13W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。