M85049/1716W02详情
Amphenol M85049/1716W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium
材料
Aluminium, Cadmium
RoHS
Non-Compliant
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850491716W02
Manufacturer
Amphenol
Brand
Amphenol Pcd
系列
AS85049
颜色
Green
子类别
Circular Connectors
军用标准
MIL-DTL-38999
镀层
Cadmium
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Environmental EMI/RFI Backshells
安装角
Straight
特征
Shielded
产品类别
圆形MIL规格后壳
M85049/1716W02拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。