M85049/20-11W详情
Amphenol M85049/20-11W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
11
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.168198 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A850492011W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
Crimp Ring Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/20-11W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。