M85049/2914W02A详情
Amphenol M85049/2914W02A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850492914W02A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/2914W02A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。