M85049/2920W06详情
Amphenol M85049/2920W06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
Aluminium
RoHS
Non-Compliant
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Unit Weight
1.607905 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850492920W06
Manufacturer
Amphenol
Brand
Amphenol Pcd
Manufacturer Part Number
M85049/2920W06
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
系列
AS85049
子类别
Circular Connectors
军用标准
MIL-DTL-38999
镀层
Cadmium
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
达到SVHC
unknown
M85049/2920W06拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。