M85049/32-2-163详情
Amphenol M85049/32-2-163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
COPPER
Manufacturer Part Number
M85049/32-2-163
Manufacturer
Defense Logistics Agency
Shell Sizes
16, 17
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Manufacturer Series
M85049/32-2-163
Military Connector Accessory
S766
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
SHIELDING ACCESSORY
相关军用规格
MIL-C-38999
M85049/32-2-163拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。