M85049/3618W05A详情
Amphenol M85049/3618W05A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
材料
ALUMINUM
Shell Sizes
18
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850493618W05A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
Manufacturer Part Number
M85049/36-18W05A
Associated Backshell Mil-Specs
MIL-C-38999
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Military Connector Accessory
S905
系列
AS85049
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
军用连接器配件名称
BACKSHELL-SHIELDED
产品
Non-Environmental EMI/RFI Backshells
相关军用规格
MIL-C-38999
安装角
Straight
产品类别
圆形MIL规格后壳
后壳夹紧
BARS/STRAPS
M85049/3618W05A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。