M85049/38-23A详情
Amphenol M85049/38-23A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
房屋材料
Aluminium Alloy
Shell Sizes
23
Body Orientation
Straight
For Use With
38999 III
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
1.106191 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850493823A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
MIL
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
应力消除
有
M85049/38-23A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。