M85049/38S11A详情
Amphenol M85049/38S11A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Package
Bulk
厂商
Amphenol PCD
Product Status
活跃
Shell Sizes
11
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.667354 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
A8504938S11A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
*
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/38S11A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。