M85049/39-9A详情
Amphenol M85049/39-9A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
9
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.568117 oz
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A85049399A
Mating Style
Non-Self Locking
系列
AS85049
包装
Bulk
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/39-9A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。