M85049/42-12DW详情
Amphenol M85049/42-12DW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
EU RoHS
不合规
ECCN (US)
EAR99
PPAP
无
Automotive
无
Shell Sizes
12
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850494212DW
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
零件状态
Unconfirmed
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/42-12DW拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。