M85049/43-14W详情
Amphenol M85049/43-14W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
0.811325 oz
Factory Pack QuantityFactory Pack Quantity
1
RoHS
N
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A850494314W
Mating Style
Non-Self Locking
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/43-14W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。