M85049/47-18W详情
Amphenol M85049/47-18W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
18
Shell Style#
直角
MIL Type
MIL-DTL-38999 I, II
Unit Weight
1.624366 oz
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
Non-Self Locking
Part # Aliases
M85049/47W18
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/47-18W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。