M85049/51-1-28W详情
Amphenol M85049/51-1-28W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
182.4
Low smoke (according to EN 61034-2)
有
Screen over stranding
Braiding
Nominal cross section conductor
35
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
30.4
Permitted cable outer temperature during assembling/handling
-30 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
M85049/51-1-28W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。