M85049/52-1-24A详情
Amphenol M85049/52-1-24A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
1.735038 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A8504952124A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/52-1-24A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。