M85049/53-12W详情
Amphenol M85049/53-12W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
12
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Unit Weight
0.265260 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850495312W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/53-12W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。