M85049/53-16W详情
Amphenol M85049/53-16W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Panel Cutout
Round
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850495316W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/53-16W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。