M85049/54-18N详情
Amphenol M85049/54-18N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
外壳材料
铝合金
本体材质
Aluminium
Shell Sizes
18
Shell Style#
45 Deg
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850495418N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Manufacturer Part Number
M85049/54-18N
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.59
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
军用标准
MIL-DTL-5015
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
compliant
M85049/54-18N拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。