M85049/56-20A详情
Amphenol M85049/56-20A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
20
RoHS
Details
Brand
Amphenol Pcd
Manufacturer
Amphenol
Part # Aliases
A850495620A
Mating Style
Non-Self Locking
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 I, II
Shell Style#
Straight
系列
AS85049
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/56-20A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。