M85049/62-18ND详情
Amphenol M85049/62-18ND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Package
Bulk
厂商
Amphenol PCD
Product Status
活跃
Shell Sizes
18
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A850496218ND
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
*
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
收缩套适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/62-18ND拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。