M85049/63-8W详情
Amphenol M85049/63-8W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
Non-Self Locking
Part # Aliases
A850496308W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
Qwik You
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/63-8W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。