M85049/88-17P03详情
Amphenol M85049/88-17P03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Package
Bulk
厂商
Amphenol PCD
Product Status
活跃
Shell Sizes
17
MIL Type
MIL-DTL-38999 III, IV
Mating Style
自锁
操作温度
-65 to 105 °C
系列
*
类型
Shield
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品
带锁适配器
安装角
Straight
M85049/88-17P03拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。