MC120N-14-133.0详情
Amphenol MC120N-14-133.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.6
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
11.5
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Protective sheath
Al/PE
Core identification
Colour + rings
Number of stranding elements
3
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
115
Low smoke according to IEC 61034-2
无
Conductor category
Class 1 = solid
RoHS
N
Brand
Amphenol Positronic
Manufacturer
Positronic
Factory Pack QuantityFactory Pack Quantity
200
子类别
电源连接器
产品类别
董事会的权力
绞合
Bundle
产品类别
董事会的权力
MC120N-14-133.0拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。