MC612N/AA-228.1详情
Amphenol MC612N/AA-228.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
1000
Low smoke according to IEC 61034-2
有
Core colour
Green/yellow
Nominal voltage U0
600
Nominal cross section conductor
10
Halogen free according to IEC 60754-2
无
Outer diameter approx.
7.6
Conductor surface
Tinned
Material core insulation
Rubber - silicone rubber (SIR)
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Positronic
Brand
Amphenol Positronic
Filtered
-
子类别
D-Sub Connectors
产品类别
D-Sub Contacts
产品类别
Positronic
MC612N/AA-228.1拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。