MC720N3CU详情
Amphenol MC720N3CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1 - 2.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
1 - 2.5
Diameter plug-in contact
2
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
1 - 2.5
Connectable conductor cross section solid-core
1 - 2.5
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
Circular Connectors
产品类别
标准圆形触头
产品类别
标准圆形触头
MC720N3CU拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。