MD37F5R700S详情
Amphenol MD37F5R700S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
4
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Bracket
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
MD
类型
Receptacle
定位的数量
37 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Stainless Steel, Passivated
安装角
直角
产品类别
D-Sub Standard Connectors
MD37F5R700S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。