MD37F600V50详情
Amphenol MD37F600V50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
25
Shell Sizes
4
系列
MD
类型
Receptacle
定位的数量
37 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Wire Wrap
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
产品类别
D-Sub Standard Connectors
MD37F600V50拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。