MD9M5R8N00/AA详情
Amphenol MD9M5R8N00/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Conductor surface
Tinned
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Bracket
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
MD
类型
Plug
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊尾
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
安装角
直角
产品类别
D-Sub Standard Connectors
MD9M5R8N00/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。