MP-25043-54S详情
AMPHENOL MP-25043-54S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
54
Type of connector accessories
protection cover
Connector series
MP-41
Locking system1
internal bayonet
Locking system
bayonet
Connectors application
MP-4102 sockets
Gross weight
100g
Certificates
RoHS compliant
0个相似型号
MP-25043-54S拓展信息








哦! 它是空的。