MP-6A28GNSBLK-003详情
Amphenol MP-6A28GNSBLK-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A
Plug
Connector End A Pin Count
8 Position
Connector End B
Plug
Connector End B Pin Count
8 Position
类型
Cat 6a
性别
Male / Male
电缆长度
3 ft
夹克颜色
Black
线规 - AWG
28 AWG
USOC编码
RJ45
MP-6A28GNSBLK-003拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。