MP-EXT-16/18详情
AMPHENOL MP-EXT-16/18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact size1
18
Contact Sizes
16
Connector series
MP-41
Crimp tool application
terminals
Gross weight
100g
Certificates
RoHS compliant
工具的类型
for removal
0个相似型号
MP-EXT-16/18拓展信息








哦! 它是空的。