MP-INS-18详情
AMPHENOL MP-INS-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
18
Connector series
MP-41
Crimp tool application
contacts
Gross weight
100g
Certificates
RoHS compliant
工具的类型
mounting tool
0个相似型号
MP-INS-18拓展信息
MP-INS-18详情
AMPHENOL MP-INS-18重要参数规格及、参数值,及相似型号如下:
Contact Sizes
18
Connector series
MP-41
Crimp tool application
contacts
Gross weight
100g
Certificates
RoHS compliant
工具的类型
mounting tool
MP-INS-18拓展信息