注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥94.776935
10
¥89.412204
100
¥84.351137
500
¥79.576544
1000
¥75.07221
MRJ5184PF详情
Amphenol MRJ5184PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Performance Category
Cat 5
Factory Pack QuantityFactory Pack Quantity
60
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Bulk
类型
Modular
颜色
Black
应用
10/100 Base-T
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
焊针
配置
1x1
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
MRJ5184PF拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)







哦! 它是空的。