MRT4314D详情
Amphenol MRT4314D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 180
Diameter conductor
0.64
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Purple
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.2
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
36
Low smoke according to IEC 61034-2
无
Conductor category
Class 1 = solid
Factory Pack QuantityFactory Pack Quantity
110
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Filtered
-
Contact Materials
Copper Alloy
子类别
D-Sub Connectors
触点类型
电源触点
触点性别
Pin (Male)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
MRT4314D拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。