MS185-047-FBSMA-120详情
Amphenol MS185-047-FBSMA-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Jack (Female)
Connector B Body Style
Bulkhead
Manufacturer
Amphenol
Brand
Amphenol / SV Microwave
Connector A Series
1.85 mm
RoHS
Details
Connector A Body Style
Straight
Cable Types
0.047 Flexible Coax
Connector B Series
SMA
系列
MS185
包装
Bulk
子类别
电缆组件
阻抗
50 Ohms
电缆长度
12 in
夹克颜色
Blue
产品类别
射频电缆组件
频率范围
DC to 18 GHz
产品类别
射频电缆组件
MS185-047-FBSMA-120拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。